Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Filter Type | LC |
---|---|
No. of Pins | 3Pins |
Pass Band Frequency | 55MHz to 300MHz |
RF Filter Applications | Automotive Electronics Factory Automation Equipments Home Electronic Office Automation |
Ach32C-222-T001 Rohs Compliant: Yes |Tdk ACH32C-222-T001 | Newark Electronics |
Electromechanical Filter 6A | Avnet Abacus |
Where can I find additional details, specifications and documents for a ACH32C-222-T001?
Additional datasheets, footprints and schematics for ACH32C-222-T001 are listed on our Part Details page. You can also find images and similar parts to ACH32C-222-T001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACH32C-222-T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACH32C-222-T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACH32C-222-T001 fall under?
The ACH32C-222-T001 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to ACH32C-222-T001 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACH32C-222-T001 you can contact the distributor directly for product support, shipping queries etc.
Is the ACH32C-222-T001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACH32C-222-T001 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for ACH32C-222-T001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACH32C-222-T001 often in real-time on the comparison pages.
What if I can't find stock of ACH32C-222-T001?
You can fill out our help required form which you can use to request a quote for ACH32C-222-T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.