Status: | Unknown |
---|---|
Series: | RĀ²Coupler Series |
RoHS: | Unknown |
No. of Channels | 2 Channel |
---|---|
Optocoupler Case Style | SSO |
No. of Pins | 12Pins |
Forward Current If Max | 20mA |
Isolation Voltage | 5kV |
CTR Min | 32% |
Collector Emitter Voltage V(br)ceo | - |
Product Range | RĀ²Coupler Series |
SVHC | No SVHC (27-Jun-2018) |
Optocoupler, Transistor, 5Kv, Sso | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 5KV, SSO-12 | element14 |
Optocoupler Dual Transistor-OUT 5000Vrms 12-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a ACFL-5211U-500E?
Additional datasheets, footprints and schematics for ACFL-5211U-500E are listed on our Part Details page. You can also find images and similar parts to ACFL-5211U-500E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACFL-5211U-500E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACFL-5211U-500E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACFL-5211U-500E fall under?
The ACFL-5211U-500E is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to ACFL-5211U-500E when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACFL-5211U-500E you can contact the distributor directly for product support, shipping queries etc.
Is the ACFL-5211U-500E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACFL-5211U-500E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ACFL-5211U-500E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACFL-5211U-500E often in real-time on the comparison pages.
What if I can't find stock of ACFL-5211U-500E?
You can fill out our help required form which you can use to request a quote for ACFL-5211U-500E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.