Status: | Unknown |
---|---|
Series: | ACF Series |
RoHS: | Unknown |
Filter Type | LC |
---|---|
No. of Pins | - |
Pass Band Frequency | - |
RF Filter Applications | - |
Filter Case Style | - |
Product Range | ACF Series |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 300mA |
Frequency Max | 180MHz |
Frequency Min | 120MHz |
Insulation Resistance | 1000Mohm |
Resistance | 0.15ohm |
FILTER, SIGNAL LINE, 1210, 120-180MHZ | Farnell |
Lc Filter, 3 Terminal, 25Db, 20V, 1210 | Newark Electronics |
EMI Filter 120MHz to 180MHz 25dB 0.3A 20VDC Flat Style SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ACF321825-471-TD01?
Additional datasheets, footprints and schematics for ACF321825-471-TD01 are listed on our Part Details page. You can also find images and similar parts to ACF321825-471-TD01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACF321825-471-TD01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACF321825-471-TD01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACF321825-471-TD01 fall under?
The ACF321825-471-TD01 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to ACF321825-471-TD01 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACF321825-471-TD01 you can contact the distributor directly for product support, shipping queries etc.
Is the ACF321825-471-TD01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACF321825-471-TD01 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ACF321825-471-TD01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACF321825-471-TD01 often in real-time on the comparison pages.
What if I can't find stock of ACF321825-471-TD01?
You can fill out our help required form which you can use to request a quote for ACF321825-471-TD01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.