Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC Current AC/DC Voltage Continuity Diode Frequency Resistance |
---|---|
Current Measure AC Max | 600A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 40Mohm |
DMM Response Type | Average |
Range Selection | Auto |
No. of Digits | 3.75 |
Jaw Opening Max | 26mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Capacitance Measuring Range | 500nF to 3mF |
Current AC Max | 600A |
Current Measuring Range AC | 40A to 600A |
Current Range AC | 40A to 600A |
DMM Type | Clamp |
Display Count | 4000 |
Ranging | Auto |
Voltage Measuring Range AC | 4V to 600V |
Voltage Measuring Range DC | 400mV to 600V |
CLAMP METER, 600A | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance |
---|---|
Current Measure AC Max | 600A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
ACD-10 PLUS DIGITAL CLAMP MULTIMETER | RS |
ACd-10 Plus Clampmeter Max Current 600A AC Cat Iii 600 V | Amprobe ACD-10 PLUS | RS Americas |
Where can I find additional details, specifications and documents for a ACD-10 PLUS?
Additional datasheets, footprints and schematics for ACD-10 PLUS are listed on our Part Details page. You can also find images and similar parts to ACD-10 PLUS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACD-10 PLUS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACD-10 PLUS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACD-10 PLUS fall under?
The ACD-10 PLUS is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to ACD-10 PLUS when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACD-10 PLUS you can contact the distributor directly for product support, shipping queries etc.
Is the ACD-10 PLUS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACD-10 PLUS have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for ACD-10 PLUS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACD-10 PLUS often in real-time on the comparison pages.
What if I can't find stock of ACD-10 PLUS?
You can fill out our help required form which you can use to request a quote for ACD-10 PLUS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.