Battery Voltage | 9V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 170mAh |
Battery Size Code | PP3 |
Battery Terminals | Snap Contact |
External Diameter | - |
External Height | 48.5mm |
External Width | 26.5mm |
External Depth | 17.5mm |
Weight | 42g |
Battery IEC Code | - |
Battery NEDA Code | 8.4H5 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Charge Current @ 14 hr Rate | 16mA |
Charge Time | 11h |
Depth | 17.5mm |
External Length / Height | 48.5mm |
Height Max | 48.5mm |
Output Voltage | 9V |
Pack Quantity | 1 |
Duracell 5000394056008 STANDARD 9V 1PK Rechargeable Battery 9V PP3 170mAh | Rapid Electronics |
BATTERY,PP3,NI-MH,170MAH,9V | Farnell |
Where can I find additional details, specifications and documents for a ACCU 9V1?
Additional datasheets, footprints and schematics for ACCU 9V1 are listed on our Part Details page. You can also find images and similar parts to ACCU 9V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACCU 9V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACCU 9V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACCU 9V1 fall under?
The ACCU 9V1 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to ACCU 9V1 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACCU 9V1 you can contact the distributor directly for product support, shipping queries etc.
Is the ACCU 9V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACCU 9V1 have stock available?
Authorised distributors including Rapid Electronics, element14 and Farnell have stock available or on a lead time for ACCU 9V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACCU 9V1 often in real-time on the comparison pages.
What if I can't find stock of ACCU 9V1?
You can fill out our help required form which you can use to request a quote for ACCU 9V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.