Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
No stock
|
Buy Now | |
Conrad
from US$1.89
|
353
in stock
|
Buy Now | |
element14
from US$62.67
|
18
in stock
|
Buy Now | |
Farnell
from US$53.94
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$97.89
|
7
in stock
|
Buy Now | |
RS Americas
from US$134.72
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
Carlton-Bates
from US$1.12
|
-
|
Buy Now | |
Sager
from US$0.79
|
-
|
Buy Now |
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Natural |
External Length | 16mm |
External Width | 28.5mm |
Height | 16mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Clip |
Cable Diameter Max | 15.7mm |
Cable Diameter Min | 15.7mm |
Colour | Natural |
External Depth | 31.4mm |
External Length / Height | 16mm |
For Use With | Cable Cord Cable Bundles |
Material | Nylon 6.6 |
Cable clip for holding cables or bundles. The cables snap-in easily and securely in the clip and can also be removed easily. | Conrad |
Cable Clamp / Clip Type:Adhesive Backed Cable Clamp | element14 |
CABLE CLIP, RND ADHESIVE 15MM PK100 | Farnell |
Cable Fastener | Newark Electronics |
Clip, Mounting, Adhesive Backed, Ntrl Nylon 6/6, 1.24" L, 1.12" W, 0.63" H | Panduit ACC62-A-C | RS Americas |
ADHESIVE CORD CLIP | RS |
Cable Accessories Mounting Clip Nylon 6/6 Natural | Avnet America |
Clip, Wire | Carlton-Bates |
Cable Mounting & Accessories CORD CLIP ADH 0.62 BUNDLE NAT | Sager |
Where can I find additional details, specifications and documents for a ACC62-A-C?
Additional datasheets, footprints and schematics for ACC62-A-C are listed on our Part Details page. You can also find images and similar parts to ACC62-A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACC62-A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACC62-A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACC62-A-C fall under?
The ACC62-A-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to ACC62-A-C when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACC62-A-C you can contact the distributor directly for product support, shipping queries etc.
Is the ACC62-A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACC62-A-C have stock available?
Authorised distributors including Conrad, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for ACC62-A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACC62-A-C often in real-time on the comparison pages.
What if I can't find stock of ACC62-A-C?
You can fill out our help required form which you can use to request a quote for ACC62-A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.