Status: | Unknown |
---|---|
Series: | ACC600 Series |
RoHS: | Unknown |
Prices starting from US$186.92
No. of Outputs | 1 Output |
---|---|
Power Rating (Covection Cooling) | 600W |
Power Rating (Forced Cooling) | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 12.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | ACC600 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Output Power Max | 600W |
Power Supply, AC-DC, Open Frame, 48V, 12.5A, 85-264V In, U Channel | Bel Power Solutions ACC600-1T48 | RS Americas |
Power Supply, Ac-Dc, 48V, 12.5A | Newark Electronics |
POWER SUPPLY, AC-DC, 48V, 12.5A | element14 |
Switching Power Supplies ACDC | Sager |
Where can I find additional details, specifications and documents for a ACC600-1T48?
Additional datasheets, footprints and schematics for ACC600-1T48 are listed on our Part Details page. You can also find images and similar parts to ACC600-1T48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACC600-1T48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACC600-1T48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACC600-1T48 fall under?
The ACC600-1T48 is listed under Bel Power Solutions Parts.
Can I view similar or alternative parts?
You can view similar parts to ACC600-1T48 when available in the Bel Power Solutions Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACC600-1T48 you can contact the distributor directly for product support, shipping queries etc.
Is the ACC600-1T48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACC600-1T48 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for ACC600-1T48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACC600-1T48 often in real-time on the comparison pages.
What if I can't find stock of ACC600-1T48?
You can fill out our help required form which you can use to request a quote for ACC600-1T48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.