ACC600-1T12 Bel Power Solutions Parts by Bel Power Solutions

POWER SUPPLY AC-DC 12V 25A

Status: Unknown
Series: ACC600 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$253.93

Distributor Stock
Logo for Farnell
Farnell
from US$253.93
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$273.05
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$283.97
-
Buy Now
Logo for element14
element14
from US$266.82
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

No. of Outputs 1 Output
Power Rating (Covection Cooling) 600W
Power Rating (Forced Cooling) -
Input Voltage VAC 85V AC to 264V AC
Power Supply Output Type Adjustable Fixed
Output Voltage - Output 1 12V
Output Current - Output 1 25A
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Voltage - Output 3 -
Output Current - Output 3 -
Output Voltage - Output 4 -
Current Output 4 -
Product Range ACC600 Series
SVHC No SVHC (27-Jun-2018)
Input Voltage AC Max 264V
Input Voltage AC Min 85V
Output Power Max 600W

Alternative Descriptions

Power Supply, AC-DC, Open Frame, 12V, 25A, 85-264V In, U Channel | Bel Power Solutions ACC600-1T12 | RS Americas
Power Supply, Ac-Dc, 12V, 25A | Newark Electronics
POWER SUPPLY, AC-DC, 12V, 25A | element14
Switching Power Supplies ACDC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACC600-1T12?

Additional datasheets, footprints and schematics for ACC600-1T12 are listed on our Part Details page. You can also find images and similar parts to ACC600-1T12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACC600-1T12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACC600-1T12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACC600-1T12 fall under?

The ACC600-1T12 is listed under Bel Power Solutions Parts.

Can I view similar or alternative parts?

You can view similar parts to ACC600-1T12 when available in the Bel Power Solutions Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACC600-1T12 you can contact the distributor directly for product support, shipping queries etc.

Is the ACC600-1T12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ACC600-1T12 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for ACC600-1T12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACC600-1T12 often in real-time on the comparison pages.

What if I can't find stock of ACC600-1T12?

You can fill out our help required form which you can use to request a quote for ACC600-1T12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay