Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$449.12
|
No stock
|
Buy Now | |
RS Americas
from US$0.85
|
1,275
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
159
in stock
|
Buy Now | |
element14
from US$1.30
|
159
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
Carlton-Bates
from US$0.76
|
-
|
Buy Now | |
Sager
from US$0.52
|
-
|
Buy Now |
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Black |
External Length | 25.4mm |
External Width | 25.4mm |
Height | 9.7mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Clip |
Cable Diameter Max | 9.7mm |
Colour | Black |
Material | Nylon 6.6 |
High bond adhesive backed cord clip, .38" (9.7mm) bundle, weather resistant, bla | Panduit ACC38-AV-M300 | RS Americas |
Cable Clip, Nylon, Vhb Adh, Pk1000 | Newark Electronics |
CABLE CLIP, NYLON, VHB ADH, PK1000 | element14 |
Cable Accessories Cord Clip Nylon 6.6 Black | Avnet America |
Cord Clip, 1.00 in. W x 1.00 in. L, Adhesive Back/Mtg, Black, 0.38 in. OD Cable | Carlton-Bates |
Cable Mounting & Accessories Cord Clip VHB Adh. .38 (9.7mm) Bundle | Sager |
Where can I find additional details, specifications and documents for a ACC38-AV-M300?
Additional datasheets, footprints and schematics for ACC38-AV-M300 are listed on our Part Details page. You can also find images and similar parts to ACC38-AV-M300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACC38-AV-M300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACC38-AV-M300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACC38-AV-M300 fall under?
The ACC38-AV-M300 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to ACC38-AV-M300 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACC38-AV-M300 you can contact the distributor directly for product support, shipping queries etc.
Is the ACC38-AV-M300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACC38-AV-M300 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ACC38-AV-M300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACC38-AV-M300 often in real-time on the comparison pages.
What if I can't find stock of ACC38-AV-M300?
You can fill out our help required form which you can use to request a quote for ACC38-AV-M300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.