Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
No stock
|
Buy Now | |
TTI Europe
from US$0.40
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
1,550
in stock
|
Buy Now | |
Newark Electronics
from US$28.47
|
309
in stock
|
Buy Now | |
element14
from US$28.78
|
309
in stock
|
Buy Now | |
Farnell
from US$36.56
|
309
in stock
|
Buy Now | |
RS Americas
from US$98.10
|
25
in stock
|
Buy Now | |
Carlton-Bates
from US$0.82
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Sager
from US$0.58
|
-
|
Buy Now |
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Internal Diameter | 9.7mm |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Natural |
External Length | 25.4mm |
External Width | 25.4mm |
Height | 10.2mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CORD CLIP ADH. .38 (9.7MM) | TTI Europe |
Self-adhesive cable holder | Transfer Multisort Elektronik |
Cable Clamp, Pa6.6, 9.7Mm, Natural,pk100 | Newark Electronics |
CABLE CLAMP, PA6.6, 9.7MM, NATURAL,PK100 | element14 |
Cord Clip, Adhesive Backed, 0.38" (9.7mm) Bundle, Natural, Nylon 6.6 | Panduit ACC38-A-C | RS Americas |
Clip, Wire | Carlton-Bates |
ADHESIVE CORD CLIP | RS |
Cable Accessories Adhesive Cord Clip Nylon 6/6 Natural | Avnet America |
Cable Mounting & Accessories Cord Clip Adh .38 9.7mm Bundle NA | Sager |
Where can I find additional details, specifications and documents for a ACC38-A-C?
Additional datasheets, footprints and schematics for ACC38-A-C are listed on our Part Details page. You can also find images and similar parts to ACC38-A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACC38-A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACC38-A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACC38-A-C fall under?
The ACC38-A-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to ACC38-A-C when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACC38-A-C you can contact the distributor directly for product support, shipping queries etc.
Is the ACC38-A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACC38-A-C have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for ACC38-A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACC38-A-C often in real-time on the comparison pages.
What if I can't find stock of ACC38-A-C?
You can fill out our help required form which you can use to request a quote for ACC38-A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.