Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.12
|
-
|
Buy Now |
Coating Type | Conformal |
---|---|
Coating Applications | PCBs |
Dispensing Method | Bottle |
Weight | 1kg |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Volume | - |
Colour | Pale Yellow |
Compound Colour | Yellow |
Potting Compound Type | Silicone |
Where can I find additional details, specifications and documents for a ACC15?
Additional datasheets, footprints and schematics for ACC15 are listed on our Part Details page. You can also find images and similar parts to ACC15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACC15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACC15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACC15 fall under?
The ACC15 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Adhesives & Glues.
Can I view similar or alternative parts?
You can view similar parts to ACC15 when available in the Adhesives & Glues range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACC15 you can contact the distributor directly for product support, shipping queries etc.
Is the ACC15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACC15 have stock available?
Authorised distributors including Rapid Electronics have stock available or on a lead time for ACC15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACC15 often in real-time on the comparison pages.
What if I can't find stock of ACC15?
You can fill out our help required form which you can use to request a quote for ACC15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.