Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating Type | Solder Mask |
---|---|
Coating Applications | PCBs |
Dispensing Method | Bottle |
Coating Colour | - |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Volume | 258ml |
Capacity | 250ml |
Colour | Pink / Red |
Cure Time | 30min |
Cure Time Max | 1h |
Cure Time Min | 20min |
Film Thickness | 500µm |
Shelf Life | 1Yr |
Specific Gravity | 1 |
Viscosity | 28000cPs to 30000cPs |
Where can I find additional details, specifications and documents for a ACC13?
Additional datasheets, footprints and schematics for ACC13 are listed on our Part Details page. You can also find images and similar parts to ACC13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACC13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACC13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACC13 fall under?
The ACC13 is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to ACC13 when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACC13 you can contact the distributor directly for product support, shipping queries etc.
Is the ACC13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACC13 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ACC13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACC13 often in real-time on the comparison pages.
What if I can't find stock of ACC13?
You can fill out our help required form which you can use to request a quote for ACC13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.