Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.83
|
No stock
|
Buy Now |
Coating Type | Conformal |
---|---|
Coating Applications | PCBs |
Dispensing Method | Can |
Coating Colour | Transparent |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Volume | 400ml |
Colour | Transparent |
Where can I find additional details, specifications and documents for a ACC11.?
Additional datasheets, footprints and schematics for ACC11. are listed on our Part Details page. You can also find images and similar parts to ACC11. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACC11. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACC11. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACC11. fall under?
The ACC11. is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to ACC11. when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACC11. you can contact the distributor directly for product support, shipping queries etc.
Is the ACC11. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACC11. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ACC11..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACC11. often in real-time on the comparison pages.
What if I can't find stock of ACC11.?
You can fill out our help required form which you can use to request a quote for ACC11. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.