Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.31
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.31
|
1,943
in stock
|
Buy Now |
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Internal Diameter | 3.2mm |
Cable Clamp / Clip Material | PVC (Polyvinylchloride) |
Cable Clamp / Clip Colour | Grey |
External Length | 19.1mm |
External Width | 19.1mm |
Cable Fastener | Newark Electronics |
Where can I find additional details, specifications and documents for a ACC-1?
Additional datasheets, footprints and schematics for ACC-1 are listed on our Part Details page. You can also find images and similar parts to ACC-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACC-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACC-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACC-1 fall under?
The ACC-1 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to ACC-1 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACC-1 you can contact the distributor directly for product support, shipping queries etc.
Is the ACC-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACC-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ACC-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACC-1 often in real-time on the comparison pages.
What if I can't find stock of ACC-1?
You can fill out our help required form which you can use to request a quote for ACC-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.