Status: | Unknown |
---|---|
Series: | ACAS 0606 AT, ACAS 0612 AT - Precision |
RoHS: | Compliant |
Superior moisture resistivity, |ÃŽâ€R/R| < 0.5 % (85 °C; 85 % RH; 1000 h) |
Rated dissipation P70 up to 125 mW per resistor |
ESD stability 1000 V, human body model |
Applications |
---|
Automotive |
Industrial equipment |
Precision analogue circuits |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Datasheet |
---|
ACAS 0606 AT, ACAS 0612 AT - Precision |
Product Literature |
---|
Product Sheet |
Tradeshow Brochure |
Selector Guide |
Product Overview |
Support Tools |
---|
Infographic Resistors ACAS AT |
Infographic - ACAS Resistor Arrays |
Did you Know - ACAS |
Capabilities and Custom Options |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Precision Res, Aec-Q100, Thin Film, 10K | Newark Electronics |
RES, 10K, 4ELEMENT, ISOLATED, 0606 | Farnell |
Res Thin Film Array 10K Ohm/10K Ohm 0.1% 0.15W ▒25ppm/C ISOL Molded 4-Pin 0606 | Future Electronics |
Resistor, Array, 10 kOhm/10 kOhm, ± 0.1%, 150 mW, 2 Resistors, Isolated, 0606 [1616 Metric], Convex, Surface Mount, Thin Film | Avnet America |
10K/10K OHM .1%/.05% CONVEX | TTI Europe |
Where can I find additional details, specifications and documents for a ACASN1002S1002P1AT?
Additional datasheets, footprints and schematics for ACASN1002S1002P1AT are listed on our Part Details page. You can also find images and similar parts to ACASN1002S1002P1AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACASN1002S1002P1AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACASN1002S1002P1AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACASN1002S1002P1AT fall under?
The ACASN1002S1002P1AT is listed under Passive Components > Resistors - Fixed Value > Fixed Precision Resistor Networks.
Can I view similar or alternative parts?
You can view similar parts to ACASN1002S1002P1AT when available in the Fixed Precision Resistor Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACASN1002S1002P1AT you can contact the distributor directly for product support, shipping queries etc.
Is the ACASN1002S1002P1AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ACASN1002S1002P1AT have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell, element14 and Future Electronics have stock available or on a lead time for ACASN1002S1002P1AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACASN1002S1002P1AT often in real-time on the comparison pages.
What if I can't find stock of ACASN1002S1002P1AT?
You can fill out our help required form which you can use to request a quote for ACASN1002S1002P1AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.