Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Antenna Case Size | 40mm x 8mm x 3.2mm |
---|---|
Centre Frequency 1 | 0.83GHz |
Centre Frequency 2 | 2.6GHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
4G/Lte Ceramic Chip Antenna, 2.5-2.7Ghz | Newark Electronics |
4G/LTE CERAMIC CHIP ANTENNA, 2.5-2.7GHZ | element14 |
3 Band 1710~2170 MHz/ 2500~2700MHz 4G/LTE Ceramic Chip Antenna | Future Electronics |
Antenna, Chip, 4G/LTE, Ceramic, 0.83 GHz, 2.6 GHz, 40mm x 8mm x 3.2mm, Linear Polarization | Avnet America |
Where can I find additional details, specifications and documents for a ACAR4008-S698?
Additional datasheets, footprints and schematics for ACAR4008-S698 are listed on our Part Details page. You can also find images and similar parts to ACAR4008-S698 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACAR4008-S698 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACAR4008-S698 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACAR4008-S698 fall under?
The ACAR4008-S698 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ACAR4008-S698 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACAR4008-S698 you can contact the distributor directly for product support, shipping queries etc.
Is the ACAR4008-S698 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACAR4008-S698 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ACAR4008-S698.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACAR4008-S698 often in real-time on the comparison pages.
What if I can't find stock of ACAR4008-S698?
You can fill out our help required form which you can use to request a quote for ACAR4008-S698 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.