Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Case Size | 30mm x 5mm x 5mm |
---|---|
Centre Frequency 1 | 0.892GHz |
Centre Frequency 2 | 1.94GHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Chip Antenna, 824-960Mhz/1.71-2.17Ghz | Newark Electronics |
CHIP ANTENNA, 824-960MHZ/1.71-2.17GHZ | element14 |
Antenna, Chip, 2G/ 3G/ GSM, Ceramic, 0.892 GHz, 1.94 GHz, 30mm x 5mm x 5mm, Linear Polarization | Avnet America |
Where can I find additional details, specifications and documents for a ACAR3005-S824?
Additional datasheets, footprints and schematics for ACAR3005-S824 are listed on our Part Details page. You can also find images and similar parts to ACAR3005-S824 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACAR3005-S824 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACAR3005-S824 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACAR3005-S824 fall under?
The ACAR3005-S824 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ACAR3005-S824 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACAR3005-S824 you can contact the distributor directly for product support, shipping queries etc.
Is the ACAR3005-S824 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACAR3005-S824 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ACAR3005-S824.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACAR3005-S824 often in real-time on the comparison pages.
What if I can't find stock of ACAR3005-S824?
You can fill out our help required form which you can use to request a quote for ACAR3005-S824 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.