Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$3.91
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$3.24
|
3,000
in stock
|
Buy Now | |
element14
from US$3.61
|
3,000
in stock
|
Buy Now | |
Farnell
from US$3.43
|
3,000
in stock
|
Buy Now | |
RS
from US$3.35
|
-
|
Buy Now | |
Future Electronics
from US$3.24
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
RS Americas
from US$3.91
|
-
|
Buy Now | |
TTI Europe
from US$2.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Center Frequency | 868MHz |
---|---|
Antenna Case Size | 12mm x 4mm x 1.6mm |
Product Range | - |
Ceramic Antenna, 868Mhz, Linear Rohs Compliant: Yes |Abracon ACAG1204-868-T | Newark Electronics |
CERAMIC ANTENNA, 868MHZ, LINEAR | element14 |
868MHZ LORA/LPWA/ISM Chip ANT | RS |
868 MHz LoRa/LPWA/ISM Chip Antenna | Future Electronics |
RF ANT 868MHZ CHIP SOLDER SMD | Abracon ACAG1204-868-T | RS Americas |
RF ANTENNA 868 MHZ | TTI Europe |
Where can I find additional details, specifications and documents for a ACAG1204-868-T?
Additional datasheets, footprints and schematics for ACAG1204-868-T are listed on our Part Details page. You can also find images and similar parts to ACAG1204-868-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACAG1204-868-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACAG1204-868-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACAG1204-868-T fall under?
The ACAG1204-868-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ACAG1204-868-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACAG1204-868-T you can contact the distributor directly for product support, shipping queries etc.
Is the ACAG1204-868-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACAG1204-868-T have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and RS have stock available or on a lead time for ACAG1204-868-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACAG1204-868-T often in real-time on the comparison pages.
What if I can't find stock of ACAG1204-868-T?
You can fill out our help required form which you can use to request a quote for ACAG1204-868-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.