Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Center Frequency | 5.5GHz |
---|---|
Antenna Case Size | 3.2mm x 1.6mm x 1.2mm |
Product Range | - |
Ceramic Chip Antenna, 5.5Ghz, 50 Ohm | Newark Electronics |
CERAMIC CHIP ANTENNA, 5.5GHZ, 50 OHM | element14 |
5GHZ WIFI/ISM Chip ANT | RS |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a ACAG0301-5500-T?
Additional datasheets, footprints and schematics for ACAG0301-5500-T are listed on our Part Details page. You can also find images and similar parts to ACAG0301-5500-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACAG0301-5500-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACAG0301-5500-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACAG0301-5500-T fall under?
The ACAG0301-5500-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ACAG0301-5500-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACAG0301-5500-T you can contact the distributor directly for product support, shipping queries etc.
Is the ACAG0301-5500-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACAG0301-5500-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for ACAG0301-5500-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACAG0301-5500-T often in real-time on the comparison pages.
What if I can't find stock of ACAG0301-5500-T?
You can fill out our help required form which you can use to request a quote for ACAG0301-5500-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.