Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.24
|
20,000
in stock
|
Buy Now | |
element14
from US$0.23
|
6,379
in stock
|
Buy Now | |
Farnell
from US$0.23
|
6,379
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
270
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
15
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.59
|
-
|
Buy Now | |
Richardson RFPD
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Case Size | 2mm x 1.25mm x 0.6mm |
---|---|
Product Range | - |
Chip Antenna, Ceramic, 2.45GHz, 50 Ohm, 2mm x 1.25mm x 0.6mm | Avnet Asia |
CERAMIC CHIP ANTENNA, 2.45GHZ, 50 OHM | element14 |
Center Frequency:2.45Ghz | Newark Electronics |
ACAG0201 Series 2.4 GHz 2.7dBi Low Profile Compact Ceramic Chip Antenna | Future Electronics |
2.4GHZ WIFI/BL/ISM Chip ANT | RS |
Antenna, low profile compact, 2.4GHZ chip, solder, 2.0x1.25x0.6mm, SMD | Abracon ACAG0201-2450-T | RS Americas |
WiFi/Bluetooth/ZigBee Antennas | Symmetry Electronics |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a ACAG0201-2450-T?
Additional datasheets, footprints and schematics for ACAG0201-2450-T are listed on our Part Details page. You can also find images and similar parts to ACAG0201-2450-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACAG0201-2450-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACAG0201-2450-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACAG0201-2450-T fall under?
The ACAG0201-2450-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ACAG0201-2450-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACAG0201-2450-T you can contact the distributor directly for product support, shipping queries etc.
Is the ACAG0201-2450-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACAG0201-2450-T have stock available?
Authorised distributors including Avnet Asia, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for ACAG0201-2450-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACAG0201-2450-T often in real-time on the comparison pages.
What if I can't find stock of ACAG0201-2450-T?
You can fill out our help required form which you can use to request a quote for ACAG0201-2450-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.