ACA5-20PC-5-AC1-RL-C Part Information

Details for ACA5-20PC-5-AC1-RL-C by Murata

Electrical & Lighting>Industrial Automation & Control Gear>Panel Meters & Instrumentation

Part Downloads

Part Specifications

No. of Digits / Alpha 3-1/2
Meter Function AC Current
Meter Range 0A to 199.9A
Digit Height 9.4mm
Panel Cutout Height 22.35mm
Panel Cutout Width 35.05mm
Supply Voltage Min 85VAC
Supply Voltage Max 264VAC
RoHS Compliant

Alternative Part Descriptions

  • CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 199.9A; Digit Height:9.4mm; Panel Cutout Height:22.35mm; Panel Cutout Width:35.05mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACA5-20PC-5-AC1-RL-C?

Additional datasheets, footprints and schematics for ACA5-20PC-5-AC1-RL-C are listed in our Part Details tab. You can also find the ACA5-20PC-5-AC1-RL-C image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACA5-20PC-5-AC1-RL-C in the Pricing & Inventory tab next to part details. You can view ACA5-20PC-5-AC1-RL-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACA5-20PC-5-AC1-RL-C fall under?

The ACA5-20PC-5-AC1-RL-C is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.

Can I view similar or alternative parts?

You can view similar parts to ACA5-20PC-5-AC1-RL-C when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACA5-20PC-5-AC1-RL-C you can contact the distributor directly for product support, shipping queries etc.

Is the ACA5-20PC-5-AC1-RL-C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ACA5-20PC-5-AC1-RL-C have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for ACA5-20PC-5-AC1-RL-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACA5-20PC-5-AC1-RL-C often in real-time on the comparison pages.

What if I can't find stock of ACA5-20PC-5-AC1-RL-C?

You can fill out our help required form which you can use to request a quote for ACA5-20PC-5-AC1-RL-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ACA5-20PC-5-AC1-RL-C

Loading...
Loading Results for ACA5-20PC-5-AC1-RL-C
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us