Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | AC Current |
Meter Range | 0A to 100A |
Digit Height | 9.4mm |
Panel Cutout Height | 22.35mm |
Panel Cutout Width | 35.05mm |
Supply Voltage Min | 85VAC |
Supply Voltage Max | 264VAC |
Current Meter | Newark Electronics |
AC AMMETER 100A EXT CT AC PWR | Avnet America |
Digital Panel Meters AC AMMETER 100A EXT CT AC PWR | Sager |
Where can I find additional details, specifications and documents for a ACA5-20PC-3-AC1-RL-C?
Additional datasheets, footprints and schematics for ACA5-20PC-3-AC1-RL-C are listed on our Part Details page. You can also find images and similar parts to ACA5-20PC-3-AC1-RL-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACA5-20PC-3-AC1-RL-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACA5-20PC-3-AC1-RL-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACA5-20PC-3-AC1-RL-C fall under?
The ACA5-20PC-3-AC1-RL-C is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to ACA5-20PC-3-AC1-RL-C when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACA5-20PC-3-AC1-RL-C you can contact the distributor directly for product support, shipping queries etc.
Is the ACA5-20PC-3-AC1-RL-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACA5-20PC-3-AC1-RL-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for ACA5-20PC-3-AC1-RL-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACA5-20PC-3-AC1-RL-C often in real-time on the comparison pages.
What if I can't find stock of ACA5-20PC-3-AC1-RL-C?
You can fill out our help required form which you can use to request a quote for ACA5-20PC-3-AC1-RL-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.