Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Antenna Type | WiFi |
---|---|
Frequency Min | 5.2GHz |
Frequency Max | 5.8GHz |
Antenna Mounting | SMA Connector |
Gain | 3.74dB |
VSWR | - |
Input Power | - |
Input Impedance | - |
Antenna Polarisation | - |
Product Range | - |
Antenna Applications | Wireless Communication |
Antenna, Wifi, 2.4Ghz/5Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a ACA-4HSRPP-2458?
Additional datasheets, footprints and schematics for ACA-4HSRPP-2458 are listed on our Part Details page. You can also find images and similar parts to ACA-4HSRPP-2458 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACA-4HSRPP-2458 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACA-4HSRPP-2458 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACA-4HSRPP-2458 fall under?
The ACA-4HSRPP-2458 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to ACA-4HSRPP-2458 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACA-4HSRPP-2458 you can contact the distributor directly for product support, shipping queries etc.
Is the ACA-4HSRPP-2458 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACA-4HSRPP-2458 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ACA-4HSRPP-2458.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACA-4HSRPP-2458 often in real-time on the comparison pages.
What if I can't find stock of ACA-4HSRPP-2458?
You can fill out our help required form which you can use to request a quote for ACA-4HSRPP-2458 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.