Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | AC Current |
Meter Range | 0A to 50A |
Digit Height | 9.4mm |
Panel Cutout Height | 21.29mm |
Panel Cutout Width | 33.93mm |
Supply Voltage Min | 170VAC |
Supply Voltage Max | 264VAC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 60°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accuracy | ± 3 Counts |
Accuracy % | 0.4% |
Character Height | 9.4mm |
Display Technology | LED |
External Depth | 12.19mm |
External Length / Height | 35.56mm |
External Width | 53.34mm |
Full Scale Reading | 50A |
LED Colour | Red |
Operating Temperature Range | 0°C to +60°C |
Supply Current | 50mA |
Supply Voltage | 220VAC |
Supply Voltage AC Max | 264VAC |
Supply Voltage AC Min | 170VAC |
Supply Voltage Range | 170V AC to 264V AC |
Dpm, Led, Red, Ac Rms Ammeter | Newark Electronics |
DPM, LED, RED, AC RMS AMMETER | element14 |
True RMS LED Meter, 240VAC 50A, With CT | RS |
Digital Panel Meters AC AMMETER 50ARMS 220VAC PWR | Sager |
CDTACA-20RM-4-AC4-RL-C | Avnet Abacus |
Where can I find additional details, specifications and documents for a ACA-20RM-4-AC4-RL-C?
Additional datasheets, footprints and schematics for ACA-20RM-4-AC4-RL-C are listed on our Part Details page. You can also find images and similar parts to ACA-20RM-4-AC4-RL-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACA-20RM-4-AC4-RL-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACA-20RM-4-AC4-RL-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACA-20RM-4-AC4-RL-C fall under?
The ACA-20RM-4-AC4-RL-C is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to ACA-20RM-4-AC4-RL-C when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACA-20RM-4-AC4-RL-C you can contact the distributor directly for product support, shipping queries etc.
Is the ACA-20RM-4-AC4-RL-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACA-20RM-4-AC4-RL-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Sager have stock available or on a lead time for ACA-20RM-4-AC4-RL-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACA-20RM-4-AC4-RL-C often in real-time on the comparison pages.
What if I can't find stock of ACA-20RM-4-AC4-RL-C?
You can fill out our help required form which you can use to request a quote for ACA-20RM-4-AC4-RL-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.