ACA-20RM-2-AC4-RL-C Part Information
Details for ACA-20RM-2-AC4-RL-C by Murata
Electrical & Lighting>Industrial Automation & Control Gear>Panel Meters & Instrumentation
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 90.7200 |
5 | 87.0900 |
10 | 85.3500 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Digits / Alpha | 3-1/2 |
Meter Function | AC Current |
Meter Range | 0A to 19.99A |
Digit Height | 9.4mm |
Panel Cutout Height | 21.29mm |
Panel Cutout Width | 33.93mm |
Supply Voltage Min | 170VAC |
Supply Voltage Max | 264VAC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 60°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accuracy | ± 3 Counts |
Accuracy % | 0.4% |
Character Height | 9.4mm |
Display Technology | LED |
External Depth | 25.4mm |
External Length / Height | 44.45mm |
External Width | 53.34mm |
Full Scale Reading | 19.99 A |
LED Colour | Red |
Operating Temperature Range | 0°C to +60°C |
Supply Current | 50mA |
Supply Voltage | 220VAC |
Supply Voltage AC Max | 264VAC |
Supply Voltage AC Min | 170VAC |
Supply Voltage Range | 170V AC to 264V AC |
Alternative Part Descriptions
- DPM, LED, RED, AC RMS AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 19.99A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:170VAC; Supply Voltage RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ACA-20RM-2-AC4-RL-C?
Additional datasheets, footprints and schematics for ACA-20RM-2-AC4-RL-C are listed in our Part Details tab. You can also find the ACA-20RM-2-AC4-RL-C image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACA-20RM-2-AC4-RL-C in the Pricing & Inventory tab next to part details. You can view ACA-20RM-2-AC4-RL-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACA-20RM-2-AC4-RL-C fall under?
The ACA-20RM-2-AC4-RL-C is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to ACA-20RM-2-AC4-RL-C when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACA-20RM-2-AC4-RL-C you can contact the distributor directly for product support, shipping queries etc.
Is the ACA-20RM-2-AC4-RL-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACA-20RM-2-AC4-RL-C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ACA-20RM-2-AC4-RL-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACA-20RM-2-AC4-RL-C often in real-time on the comparison pages.
What if I can't find stock of ACA-20RM-2-AC4-RL-C?
You can fill out our help required form which you can use to request a quote for ACA-20RM-2-AC4-RL-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.