Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Antenna Type | WiFi |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.5GHz |
Antenna Mounting | SMA Connector |
Gain | 0.22dB |
VSWR | - |
Input Power | - |
Input Impedance | - |
Antenna Polarisation | - |
Product Range | - |
Antenna Applications | Wireless Communication |
Where can I find additional details, specifications and documents for a ACA-1SSRPP-2400?
Additional datasheets, footprints and schematics for ACA-1SSRPP-2400 are listed on our Part Details page. You can also find images and similar parts to ACA-1SSRPP-2400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACA-1SSRPP-2400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACA-1SSRPP-2400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACA-1SSRPP-2400 fall under?
The ACA-1SSRPP-2400 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to ACA-1SSRPP-2400 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACA-1SSRPP-2400 you can contact the distributor directly for product support, shipping queries etc.
Is the ACA-1SSRPP-2400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACA-1SSRPP-2400 have stock available?
There is no stock from authorised distributors for ACA-1SSRPP-2400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACA-1SSRPP-2400 often in real-time on the comparison pages.
What if I can't find stock of ACA-1SSRPP-2400?
You can fill out our help required form which you can use to request a quote for ACA-1SSRPP-2400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.