Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.15
|
No stock
|
Buy Now |
Product Range | - |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 512KB, 512KB |
No. of Pins | 441Pins |
MPU Case Style | FCBGA |
Supply Voltage Min | 750mV |
Supply Voltage Max | 1.1V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
CPU Speed | 400MHz |
Embedded Interface Type | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Cache on Chip L1/L2 Memory | 568KB |
Frequency Typ | 1.1GHz |
No. of Bits | 32bit |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 750mV to 1.1V |
Termination Type | Surface Mount Device |
MPU, ATOM PROCESSOR, Z510, U-FCBGA | Farnell |
Where can I find additional details, specifications and documents for a AC80566UC005DE S LB2C?
Additional datasheets, footprints and schematics for AC80566UC005DE S LB2C are listed on our Part Details page. You can also find images and similar parts to AC80566UC005DE S LB2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC80566UC005DE S LB2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC80566UC005DE S LB2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC80566UC005DE S LB2C fall under?
The AC80566UC005DE S LB2C is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to AC80566UC005DE S LB2C when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC80566UC005DE S LB2C you can contact the distributor directly for product support, shipping queries etc.
Is the AC80566UC005DE S LB2C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC80566UC005DE S LB2C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AC80566UC005DE S LB2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC80566UC005DE S LB2C often in real-time on the comparison pages.
What if I can't find stock of AC80566UC005DE S LB2C?
You can fill out our help required form which you can use to request a quote for AC80566UC005DE S LB2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.