Status: | Unknown |
---|---|
Series: | AC6800B Series |
RoHS: | Unknown |
Prices starting from US$17,986.00
Product Range | AC6800B Series |
---|---|
Output Power Max | 4kVA |
Output Voltage Max | 310Vrms |
Output Current Max | 20A |
No. of Phases | Single Phase |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Basic AC Power Source, 4000 VA, 310 V, 2 | RS |
Basic Ac Power Source, 4Kva, 310V,20A | Newark Electronics |
Bench Power Supply, 2 Output 270V 32A 3.2 kW, 4000 VA | Keysight Technologies AC6804B | RS Americas |
BASIC AC POWER SOURCE, 4KVA, 310V, 20A | element14 |
Where can I find additional details, specifications and documents for a AC6804B?
Additional datasheets, footprints and schematics for AC6804B are listed on our Part Details page. You can also find images and similar parts to AC6804B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC6804B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC6804B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC6804B fall under?
The AC6804B is listed under Test Equipment > Bench Power Supplies Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to AC6804B when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC6804B you can contact the distributor directly for product support, shipping queries etc.
Is the AC6804B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC6804B have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TestEquity have stock available or on a lead time for AC6804B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC6804B often in real-time on the comparison pages.
What if I can't find stock of AC6804B?
You can fill out our help required form which you can use to request a quote for AC6804B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.