Status: | Unknown |
---|---|
Series: | AC6800B Series |
RoHS: | Unknown |
Prices starting from US$10,880.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$11,254.43
|
No stock
|
Buy Now | |
TestEquity
from US$11,254.43
|
2
in stock
|
Buy Now | |
Distrelec
from US$10,884.95
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$10,880.00
|
-
|
Buy Now | |
RS Americas
from US$10,880.00
|
-
|
Buy Now | |
element14
from US$11,108.53
|
-
|
Buy Now | |
Farnell
from US$11,254.43
|
-
|
Buy Now |
Product Range | AC6800B Series |
---|---|
Output Power Max | 2kVA |
Output Voltage Max | 310Vrms |
Output Current Max | 10A |
No. of Phases | Single Phase |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Keysight AC Power Source, 2kVA, Programmable, 438V | Distrelec |
Basic AC Power Source, 2000 VA, 310 V, 1 | RS |
Basic Ac Power Source, 2Kva, 310V, 10A | Newark Electronics |
Bench Power Supply, 2 Output 270V 16A 1.6 kW, 2000 VA | Keysight Technologies AC6803B | RS Americas |
BASIC AC POWER SOURCE, 2KVA, 310V, 10A | element14 |
Where can I find additional details, specifications and documents for a AC6803B?
Additional datasheets, footprints and schematics for AC6803B are listed on our Part Details page. You can also find images and similar parts to AC6803B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC6803B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC6803B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC6803B fall under?
The AC6803B is listed under Test Equipment > Bench Power Supplies Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to AC6803B when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC6803B you can contact the distributor directly for product support, shipping queries etc.
Is the AC6803B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC6803B have stock available?
Authorised distributors including TestEquity, Distrelec, RS, Newark Electronics and RS Americas have stock available or on a lead time for AC6803B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC6803B often in real-time on the comparison pages.
What if I can't find stock of AC6803B?
You can fill out our help required form which you can use to request a quote for AC6803B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.