Status: | Unknown |
---|---|
Series: | AC6800B Series |
RoHS: | Unknown |
Prices starting from US$6,301.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$6,490.01
|
No stock
|
Buy Now | |
Newark Electronics
from US$6,322.00
|
2
in stock
|
Buy Now | |
element14
from US$6,456.40
|
1
in stock
|
Buy Now | |
TestEquity
from US$6,490.01
|
1
in stock
|
Buy Now | |
Farnell
from US$6,490.01
|
1
in stock
|
Buy Now | |
RS Americas
from US$6,322.00
|
-
|
Buy Now | |
Distrelec
from US$6,301.24
|
-
|
Buy Now |
Product Range | AC6800B Series |
---|---|
Output Power Max | 1kVA |
Output Voltage Max | 310Vrms |
Output Current Max | 5A |
No. of Phases | Single Phase |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Basic Ac Power Source, 1Kva, 310V, 5A | Newark Electronics |
BASIC AC POWER SOURCE, 1KVA, 310V, 5A | element14 |
Basic AC Power Source, 1000 VA, 310 V, 5 | RS |
AC6802B Bench Power Supply, 2 Output 270V 8A 800 W, 1000 VA | Keysight Technologies AC6802B | RS Americas |
Keysight Basic AC Power Source, 1kVA, Programmable, 438V | Distrelec |
Where can I find additional details, specifications and documents for a AC6802B?
Additional datasheets, footprints and schematics for AC6802B are listed on our Part Details page. You can also find images and similar parts to AC6802B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC6802B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC6802B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC6802B fall under?
The AC6802B is listed under Test Equipment > Bench Power Supplies Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to AC6802B when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC6802B you can contact the distributor directly for product support, shipping queries etc.
Is the AC6802B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC6802B have stock available?
Authorised distributors including Newark Electronics, element14, TestEquity, Farnell and RS have stock available or on a lead time for AC6802B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC6802B often in real-time on the comparison pages.
What if I can't find stock of AC6802B?
You can fill out our help required form which you can use to request a quote for AC6802B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.