Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,697.33
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3,697.33
|
No stock
|
Buy Now |
Cabinet Style | Free Stand |
---|---|
Cabinet Material | Steel |
External Height - Imperial | 78" |
External Height - Metric | 1.98m |
External Width - Imperial | 36" |
External Width - Metric | 914.4mm |
RoHS Compliant | NA |
Cabinet, Storage, 102 Bin, Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a AC3624Y3AS?
Additional datasheets, footprints and schematics for AC3624Y3AS are listed on our Part Details page. You can also find images and similar parts to AC3624Y3AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC3624Y3AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC3624Y3AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC3624Y3AS fall under?
The AC3624Y3AS is listed under Tools & Production Supplies > Storage Products & Accessories > Cabinet.
Can I view similar or alternative parts?
You can view similar parts to AC3624Y3AS when available in the Cabinet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC3624Y3AS you can contact the distributor directly for product support, shipping queries etc.
Is the AC3624Y3AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC3624Y3AS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AC3624Y3AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC3624Y3AS often in real-time on the comparison pages.
What if I can't find stock of AC3624Y3AS?
You can fill out our help required form which you can use to request a quote for AC3624Y3AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.