Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$69.56
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Core Number | AK4954 |
Silicon Family Name | - |
For Use With | Bluetooth Start Kit DM320018 Bluetooth Audio Development Kit DV320032 |
Kit Contents | PIC Audio Codec Daughter Card AC324954 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Audio Codec Daughter Card - AKM4954 | Microchip Technology |
Audio Codec Daughter Card, Pic32, 32Bit | Newark Electronics |
AK4954 Audio Codec Daughter Card for PIC32 Hardware Development Platforms | Avnet America |
AUDIO CODEC DAUGHTER CARD, PIC32, 32BIT | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC324954?
Additional datasheets, footprints and schematics for AC324954 are listed on our Part Details page. You can also find images and similar parts to AC324954 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC324954 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC324954 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC324954 fall under?
The AC324954 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC324954 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC324954 you can contact the distributor directly for product support, shipping queries etc.
Is the AC324954 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC324954 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for AC324954.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC324954 often in real-time on the comparison pages.
What if I can't find stock of AC324954?
You can fill out our help required form which you can use to request a quote for AC324954 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.