Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.81
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$45.81
|
-
|
Buy Now |
Kit Application Type | Sensing - Touch Proximity |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | PIC32MX |
Application Sub Type | Capacitive Touch Sensing |
Kit Contents | Evaluation Board PIC32MX ICSP Header USB Connector 16-bit LED Display |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | MIPS |
Core Sub-Architecture | PIC32 |
Features | Onboard PICkit Serial Interface ICSPTM Header USB Connector |
No. of Bits | 32bit |
Silicon Family Name | PIC32MX320Fxxxx |
Development Boards & Kits, PIC / DSPIC PIC32 CTMU Eval Board | Microchip Technology Inc. AC323027 | RS Americas |
Where can I find additional details, specifications and documents for a AC323027?
Additional datasheets, footprints and schematics for AC323027 are listed on our Part Details page. You can also find images and similar parts to AC323027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC323027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC323027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC323027 fall under?
The AC323027 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AC323027 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC323027 you can contact the distributor directly for product support, shipping queries etc.
Is the AC323027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC323027 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for AC323027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC323027 often in real-time on the comparison pages.
What if I can't find stock of AC323027?
You can fill out our help required form which you can use to request a quote for AC323027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.