Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$90.04
|
No stock
|
Buy Now | |
Microchip Technology
from US$89.80
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$48.70
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$103.08
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$93.39
|
-
|
Buy Now | |
Future Electronics
from US$97.80
|
-
|
Buy Now | |
Avnet America
from US$89.80
|
-
|
Buy Now | |
RS Americas
from US$173.23
|
-
|
Buy Now | |
element14
from US$94.66
|
-
|
Buy Now | |
Distrelec
from US$92.19
|
-
|
Buy Now | |
Richardson RFPD
from US$97.86
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | PIC32MZ |
For Use With | PIC32MZ Starter Boards |
Kit Contents | Starter Kit Adaptor Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Adapter Board |
Features | Multimedia Expansion Board PIC32 I/O Expansion Board LCC Graphics PICtail Plus Daughter Board |
PIC32MZ EC Starter Kit Adapter Board | Microchip Technology |
Adapter | Transfer Multisort Elektronik |
Adapter Board, Pic32Mz Starter Board | Newark Electronics |
PIC32MZ EC Starter Kit Adapter Board (168 Pin to 132 Pin Connector) | Future Electronics |
Adaptor Board for PIC32 Starter Kit | Avnet America |
Microchip AC320006, PIC32MZ Embedded Connectivity Adapter Board | Microchip Technology Inc. AC320006 | RS Americas |
ADAPTOR, STARTER KIT, 168PIN TO 132PIN | element14 |
Microchip Adapter Board for PIC32MZ Starter Kit, 168-Pin to 132-Pin | Distrelec |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC320006?
Additional datasheets, footprints and schematics for AC320006 are listed on our Part Details page. You can also find images and similar parts to AC320006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC320006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC320006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC320006 fall under?
The AC320006 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC320006 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC320006 you can contact the distributor directly for product support, shipping queries etc.
Is the AC320006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC320006 have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for AC320006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC320006 often in real-time on the comparison pages.
What if I can't find stock of AC320006?
You can fill out our help required form which you can use to request a quote for AC320006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.