Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$379.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$417.94
|
2
in stock
|
Buy Now | |
Microchip Technology
from US$379.49
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$394.67
|
1
in stock
|
Buy Now | |
Future Electronics
from US$483.84
|
-
|
Buy Now | |
Avnet America
from US$379.49
|
-
|
Buy Now | |
element14
from US$399.52
|
-
|
Buy Now | |
Richardson RFPD
from US$413.54
|
-
|
Buy Now | |
Farnell
from US$380.73
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MXT640 |
Kit Application Type | Display |
Application Sub Type | WVGA Graphics Controller |
Kit Contents | Eval Board AC320005-5 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
High-Performance WVGA Display Module with Max-Touch(r) | Microchip Technology |
WVGA Display Module with Max-Touch(r) | RS |
High-Performance Wvga Display Module With Max-Touch(R) Mcu32 Tools Rohs Compliant: Yes |Microchip AC320005-5 | Newark Electronics |
QTouch QT1070 LCD Touchscreen Display Xplained Pro Platform Expansion Board | Future Electronics |
High-Performance WVGA LCD Display Module with maXTouch Technology Evaluation Kit | Avnet America |
EVAL BOARD, WVGA GRAPHICS DISPLAY | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC320005-5?
Additional datasheets, footprints and schematics for AC320005-5 are listed on our Part Details page. You can also find images and similar parts to AC320005-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC320005-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC320005-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC320005-5 fall under?
The AC320005-5 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AC320005-5 when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC320005-5 you can contact the distributor directly for product support, shipping queries etc.
Is the AC320005-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC320005-5 have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AC320005-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC320005-5 often in real-time on the comparison pages.
What if I can't find stock of AC320005-5?
You can fill out our help required form which you can use to request a quote for AC320005-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.