Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$68.24
|
56
in stock
|
Buy Now | |
Microchip Technology
from US$61.97
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$64.45
|
3
in stock
|
Buy Now | |
element14
from US$65.24
|
3
in stock
|
Buy Now | |
Farnell
from US$68.24
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$63.90
|
2
in stock
|
Buy Now | |
Avnet America
from US$61.97
|
-
|
Buy Now | |
Richardson RFPD
from US$67.53
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | KSZ8061 |
Silicon Family Name | - |
For Use With | PIC32 Ethernet Starter Kit II (DM320004-2) and PIC32MZ Embedded Connectivity Starter Kit (DM320007) |
Kit Contents | Daughter Board KSZ8061 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
KSZ8061 PHY Daughter Board | RS |
Daughter Brd, 10/100 Base-T/Tx Enet Txrx | Newark Electronics |
DAUGHTER BRD, 10/100 BASE-T/TX ENET TXRX | element14 |
KSZ8061 PHY Daughter Board for PIC32 Ethernet Starter Kit II | Avnet America |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC320004-6?
Additional datasheets, footprints and schematics for AC320004-6 are listed on our Part Details page. You can also find images and similar parts to AC320004-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC320004-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC320004-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC320004-6 fall under?
The AC320004-6 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to AC320004-6 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC320004-6 you can contact the distributor directly for product support, shipping queries etc.
Is the AC320004-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC320004-6 have stock available?
Authorised distributors including RS, Microchip Technology, Newark Electronics, element14 and Farnell have stock available or on a lead time for AC320004-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC320004-6 often in real-time on the comparison pages.
What if I can't find stock of AC320004-6?
You can fill out our help required form which you can use to request a quote for AC320004-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.