Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$306.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$306.29
|
2
in stock
|
Buy Now | |
Microchip Technology
from US$306.12
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$318.36
|
-
|
Buy Now | |
Future Electronics
from US$321.43
|
-
|
Buy Now | |
Avnet America
from US$306.12
|
-
|
Buy Now | |
element14
from US$321.97
|
-
|
Buy Now | |
Distrelec
from US$313.85
|
-
|
Buy Now | |
Richardson RFPD
from US$333.59
|
-
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | - |
Kit Application Type | - |
Application Sub Type | - |
Kit Contents | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | 3-Phase Brushless DC Motor |
Features | Hall-Effect Sensors 3-Phase Low Voltage Power Module (DM300022) |
For Use With | DM300022 Power Module DM183021 & DM330021 Development Boards |
24V 3-Phase Brushless DC Motor | Microchip Technology |
BRUSHLESS DC MOTOR, 3PH, 24V, 3125RPM | Farnell |
Bldc Motor, 3 Phase, 24V, For Dm183021, Dm330021 | Newark Electronics |
AC3000 Series Size 17 Motor 0.75 Inch Stack Dev Tools - Hardware | Future Electronics |
24V 3-Phase Brushless DC Motor for dsPICDEM MCLV-2 Development Board | Avnet America |
Microchip Brushless DC Motor, 3-Phase, 24V | Distrelec |
EMBEDDED DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC300020?
Additional datasheets, footprints and schematics for AC300020 are listed on our Part Details page. You can also find images and similar parts to AC300020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC300020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC300020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC300020 fall under?
The AC300020 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AC300020 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC300020 you can contact the distributor directly for product support, shipping queries etc.
Is the AC300020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC300020 have stock available?
Authorised distributors including Microchip Technology, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AC300020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC300020 often in real-time on the comparison pages.
What if I can't find stock of AC300020?
You can fill out our help required form which you can use to request a quote for AC300020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.