Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | Desktop |
---|---|
Battery Technologies Supported | Lead Acid |
Supply Voltage | 230V |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | UK |
Approval Bodies | CE |
No. of Outputs | 1Outputs |
Output Voltage | 12V |
Power Supply Type | Desktop |
CHARGER, 12V 25A, LEAD ACID | element14 |
Ideal Power AC2512 High Current 12V Sealed Lead Acid Battery (sla) Charger 25A | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a AC2512?
Additional datasheets, footprints and schematics for AC2512 are listed on our Part Details page. You can also find images and similar parts to AC2512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC2512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC2512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC2512 fall under?
The AC2512 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to AC2512 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC2512 you can contact the distributor directly for product support, shipping queries etc.
Is the AC2512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC2512 have stock available?
Authorised distributors including element14, Farnell and Rapid Electronics have stock available or on a lead time for AC2512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC2512 often in real-time on the comparison pages.
What if I can't find stock of AC2512?
You can fill out our help required form which you can use to request a quote for AC2512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.