Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.57
|
No stock
|
Buy Now | |
Microchip Technology
from US$75.89
|
140
in stock
|
Buy Now | |
RS Americas
from US$48.57
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$20.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$75.89
|
-
|
Buy Now | |
Distrelec
from US$87.66
|
-
|
Buy Now | |
Richardson RFPD
from US$82.69
|
-
|
Buy Now |
Accessory Type | Processor Extension Pack |
---|---|
For Use With | Microchip MPLAB ICD3 & PICkit 3 In-circuit Debuggers MPLAB REAL ICE In-circuit Emulator |
Features | Debugs PIC16LF1459 Family MCUs Frees up I/O Pins Typically Reserved for Debugger Gold Pin Headers |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
PIC16LF1459-ICE Processor Extension Pak | Microchip Technology |
Emulation HeaderPIC16LF1459-ICE Processor Extension Pak | Microchip Technology Inc. AC244054 | RS Americas |
Processor Extension Pack, Debug/Emulator | Newark Electronics |
Microchip PIC16LF1459-ICE Interface Kit for Programmers and Debuggers | Distrelec |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC244054?
Additional datasheets, footprints and schematics for AC244054 are listed on our Part Details page. You can also find images and similar parts to AC244054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC244054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC244054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC244054 fall under?
The AC244054 is listed under Development Boards Evaluation Tools > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AC244054 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC244054 you can contact the distributor directly for product support, shipping queries etc.
Is the AC244054 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC244054 have stock available?
Authorised distributors including Microchip Technology, RS Americas, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for AC244054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC244054 often in real-time on the comparison pages.
What if I can't find stock of AC244054?
You can fill out our help required form which you can use to request a quote for AC244054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.