Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.35
|
No stock
|
Buy Now | |
Microchip Technology
from US$75.89
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$96.69
|
5
in stock
|
Buy Now | |
element14
from US$79.81
|
5
in stock
|
Buy Now | |
Farnell
from US$75.92
|
5
in stock
|
Buy Now | |
Future Electronics
from US$79.68
|
-
|
Buy Now | |
Avnet America
from US$75.89
|
-
|
Buy Now | |
RS Americas
from US$161.02
|
-
|
Buy Now | |
Richardson RFPD
from US$82.69
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IC Product Type | Debugger |
---|---|
Silicon Family Name | PIC10F3xx |
Core Architecture | PIC |
Core Sub-Architecture | PIC10 |
Kit Contents | - |
Features | Processor Extension Pak for Debug with PIC10F320 / 322 Family MCUs |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
PIC10F322-ICE Processor Extension Pak | Microchip Technology |
Extension, Pak, Debug, Pic10F320-Ice | Newark Electronics |
EXTENSION, PAK, DEBUG, PIC10F320-ICE | element14 |
PIC10F320 processor ICE Extension Pak | RS |
PIC10F320-ICE Processor Extension Pak | Future Electronics |
Debug Header for PIC10F320-ICE Processor Extension Pak | Avnet America |
PIC10F320 processor ICE Extension Pak | Microchip Technology Inc. AC244045 | RS Americas |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC244045?
Additional datasheets, footprints and schematics for AC244045 are listed on our Part Details page. You can also find images and similar parts to AC244045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC244045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC244045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC244045 fall under?
The AC244045 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC244045 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC244045 you can contact the distributor directly for product support, shipping queries etc.
Is the AC244045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC244045 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AC244045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC244045 often in real-time on the comparison pages.
What if I can't find stock of AC244045?
You can fill out our help required form which you can use to request a quote for AC244045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.