Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | PIC16F1829 Family Microcontrollers |
Kit Contents | Processor Extension Pak |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Processor Extension Pak |
Features | Provides Additional Enhanced Debug Capabilities While Freeing up I/O Pins |
Dev, Kit, Debugger, Pic16Lf1829-Ice | Newark Electronics |
PIC16F1829-ICE Processor Extension Pak | Microchip Technology Inc. AC244043 | RS Americas |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
PROCESSOR EXT PAK, FOR PIC16F1829 | Farnell |
Where can I find additional details, specifications and documents for a AC244043?
Additional datasheets, footprints and schematics for AC244043 are listed on our Part Details page. You can also find images and similar parts to AC244043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC244043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC244043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC244043 fall under?
The AC244043 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC244043 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC244043 you can contact the distributor directly for product support, shipping queries etc.
Is the AC244043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC244043 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Richardson RFPD and Farnell have stock available or on a lead time for AC244043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC244043 often in real-time on the comparison pages.
What if I can't find stock of AC244043?
You can fill out our help required form which you can use to request a quote for AC244043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.