Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Processor Extension Pak |
---|---|
For Use With | PIC24F04KA200 and PIC24F04KA201 Device Family Members |
Features | In-Circuit Debugger RJ-11 Adapter & 3 Pairs of Pin Headers |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Convert From | MPLAB REAL ICE MPLAB ICD 3 PICkit 3 MPLAB ICD 2 |
Convert To | PICkit 2 |
IC Adapter Type | Processor Extension |
Supported Devices | PIC24F16KA102 PIC24F04KA201 |
Processor Ext Pack PIC24F16KA102/04KA201 | Microchip Technology Inc. AC244028 | RS Americas |
EXTENSION PAK, FOR PIC24F16KA102 | Farnell |
Processor Extension Pak, For Pic24F16Ka102 | Newark Electronics |
Where can I find additional details, specifications and documents for a AC244028?
Additional datasheets, footprints and schematics for AC244028 are listed on our Part Details page. You can also find images and similar parts to AC244028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC244028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC244028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC244028 fall under?
The AC244028 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC244028 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC244028 you can contact the distributor directly for product support, shipping queries etc.
Is the AC244028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC244028 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for AC244028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC244028 often in real-time on the comparison pages.
What if I can't find stock of AC244028?
You can fill out our help required form which you can use to request a quote for AC244028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.