AC244022 Part Information
Details for AC244022 by Microchip Technology
Development Boards, Evaluation Tools > Debuggers, Emulators, JTAG Tools & Accessories > Debugger, Emulator & JTAG Tool Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 47.2500 |
Stock Information
Details
Part Downloads
Part Specifications
Accessory Type | Processor Extension Pak |
For Use With | MPLAB ICD 2 MPLAB REAL ICE PIC24FJ128GA010 Family |
Features | Provides Debug Capability for 100/80/64-Pin TQFP for the PIC24FJ128GA010 Family |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
IC Adapter Type | TQFP |
Supported Devices | PIC24FJ128GA010 |
Alternative Part Descriptions
- PROCESSOR EXTENSION PAK, FOR PIC24FJ128GA010; Accessory Type:Processor Extension Pak; For Use With:MPLAB ICD 2, MPLAB REAL ICE, PIC24FJ128GA010 Family; Product Range:-; Development Tool Type:Hardware / Software - Dev Kit (Dev Tool) RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AC244022?
Additional datasheets, footprints and schematics for AC244022 are listed in our Part Details tab. You can also find the AC244022 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC244022 in the Pricing & Inventory tab next to part details. You can view AC244022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC244022 fall under?
The AC244022 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC244022 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC244022 you can contact the distributor directly for product support, shipping queries etc.
Is the AC244022 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AC244022 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AC244022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC244022 often in real-time on the comparison pages.
What if I can't find stock of AC244022?
You can fill out our help required form which you can use to request a quote for AC244022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.