Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | JTAG Adaptor |
---|---|
For Use With | Microchip MPLAB REAL ICE In-Circuit Emulator |
Features | MIPS Technology Targetted for PIC32MX Devices 2x7pin JTAG Header which Accepts Ribbon Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessories: adapter | Transfer Multisort Elektronik |
MPLAB REAL ICE JTAG Adapter | Microchip Technology Inc. AC244007 | RS Americas |
Jtag Adapter, Mplab Real Ice, Pic32Mx | Newark Electronics |
Where can I find additional details, specifications and documents for a AC244007?
Additional datasheets, footprints and schematics for AC244007 are listed on our Part Details page. You can also find images and similar parts to AC244007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC244007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC244007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC244007 fall under?
The AC244007 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Programmers Erasers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC244007 when available in the Programmers Erasers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC244007 you can contact the distributor directly for product support, shipping queries etc.
Is the AC244007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC244007 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for AC244007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC244007 often in real-time on the comparison pages.
What if I can't find stock of AC244007?
You can fill out our help required form which you can use to request a quote for AC244007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.