Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | MPLAB Real ICE Trace Kit |
---|---|
For Use With | PIC32MX Plug-in Modules |
Features | Instruction Trace Capability Polarized Interface |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Adapter: Trace Kit adapter for microcontrolers PIC32MX | Transfer Multisort Elektronik |
MPLAB REAL ICE Trace I/F Board Kit | Microchip Technology Inc. AC244006 | RS Americas |
MPLAB REAL ICE TRACE KIT, PIC32MX | element14 |
Where can I find additional details, specifications and documents for a AC244006?
Additional datasheets, footprints and schematics for AC244006 are listed on our Part Details page. You can also find images and similar parts to AC244006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC244006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC244006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC244006 fall under?
The AC244006 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC244006 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC244006 you can contact the distributor directly for product support, shipping queries etc.
Is the AC244006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC244006 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for AC244006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC244006 often in real-time on the comparison pages.
What if I can't find stock of AC244006?
You can fill out our help required form which you can use to request a quote for AC244006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.