Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | - |
Silicon Core Number | SSC7150 |
Silicon Family Name | - |
For Use With | Microchip Explorer 16 Development Board |
Kit Contents | Daughter Board with MM7150 Module Information Sheets Warranty/Registration Document |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 48MHz Controller PICtail Foam Factor 3axis Turnkey Sensor Fusion Solution Outputs Raw Sensor Data |
Dev.kit: Microchip | Transfer Multisort Elektronik |
DAUGHTER BOARD, MOTION MODULE | Farnell Contract |
Daughter Board, Motion Module | Newark Electronics |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC243007?
Additional datasheets, footprints and schematics for AC243007 are listed on our Part Details page. You can also find images and similar parts to AC243007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC243007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC243007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC243007 fall under?
The AC243007 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC243007 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC243007 you can contact the distributor directly for product support, shipping queries etc.
Is the AC243007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC243007 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell Contract, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AC243007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC243007 often in real-time on the comparison pages.
What if I can't find stock of AC243007?
You can fill out our help required form which you can use to request a quote for AC243007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.