Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$46.94
|
No stock
|
Buy Now | |
Microchip Technology
from US$46.79
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$48.66
|
-
|
Buy Now | |
Future Electronics
from US$49.13
|
-
|
Buy Now | |
Avnet America
from US$46.79
|
-
|
Buy Now | |
RS Americas
from US$90.26
|
-
|
Buy Now | |
element14
from US$49.26
|
-
|
Buy Now | |
Richardson RFPD
from US$50.99
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC24 dsPIC33 PIC32 |
Silicon Core Number | SST38VF6401 SST39VF1601C |
Silicon Family Name | PICtail |
For Use With | Explorer 16 Development Boards |
Kit Contents | 2 x Parallel Flash PICtail Plus Daughter Boards with SST38VF6401 & SST39VF1601C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Interfaces with the PICtail Plus Connector on Explorer 16 Platform On-board Parallel Flash Devices |
Parallel SuperFlash Kit 1 | Microchip Technology |
Daughter Board, Pictail Plus, Explorer 16 | Newark Electronics |
Parallel Flash PICtail Ô Plus Daughter Board | Future Electronics |
Parallel Super Flash Kit | Avnet America |
Parallel SuperFlash Kit 1Memory | Microchip Technology Inc. AC243006-1 | RS Americas |
KIT, EVAL, PARALLEL SUPERFLASH | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC243006-1?
Additional datasheets, footprints and schematics for AC243006-1 are listed on our Part Details page. You can also find images and similar parts to AC243006-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC243006-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC243006-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC243006-1 fall under?
The AC243006-1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC243006-1 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC243006-1 you can contact the distributor directly for product support, shipping queries etc.
Is the AC243006-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC243006-1 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AC243006-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC243006-1 often in real-time on the comparison pages.
What if I can't find stock of AC243006-1?
You can fill out our help required form which you can use to request a quote for AC243006-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.