Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | 11AA160 |
Kit Application Type | Power Management |
Application Sub Type | Parasitic Power |
Core Architecture | Power Management |
Core Sub-Architecture | Parasitic Power |
Silicon Family Name | - |
Kit Contents | 2x Boards Documents |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 16Kbit UNI/O Serial EEPROM Test Points for Application or Oscilloscope Connections |
Kit Features | Headers for Interfacing Test Points Schottky Diode & 4.7µF Capacitor for Extracting Power |
Type | UNI/O Bus Parasitic Power |
UNI/O Bus Parasitic Power Demo Board | Microchip Technology Inc. AC243004 | RS Americas |
UNI/O BOARD, MPLAB SERIAL MEMORY KIT | element14 |
Uni/O Board, For Mplab Serial Memory Starter Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a AC243004?
Additional datasheets, footprints and schematics for AC243004 are listed on our Part Details page. You can also find images and similar parts to AC243004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC243004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC243004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC243004 fall under?
The AC243004 is listed under Development Boards Evaluation Tools > Data Conversion Development Kits > Data Conversion Development Kits - Digital Potentiometer.
Can I view similar or alternative parts?
You can view similar parts to AC243004 when available in the Data Conversion Development Kits - Digital Potentiometer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC243004 you can contact the distributor directly for product support, shipping queries etc.
Is the AC243004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC243004 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for AC243004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC243004 often in real-time on the comparison pages.
What if I can't find stock of AC243004?
You can fill out our help required form which you can use to request a quote for AC243004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.