Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$79.09
|
5
in stock
|
Buy Now | |
Microchip Technology
from US$75.89
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$78.93
|
5
in stock
|
Buy Now | |
element14
from US$79.81
|
5
in stock
|
Buy Now | |
RS Americas
from US$146.38
|
-
|
Buy Now | |
Richardson RFPD
from US$82.69
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Accessory Type | Wireless Adapter |
---|---|
For Use With | Microchip Wireless Development Boards |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Designed to Communicate with the Microchip MPLABComm Driver |
Zena???Y Wireless Adapter - 868 MHz MRF89XA | Microchip Technology |
Wireless Adap, Zena, Mrf89Xa, 868Mhz | Newark Electronics |
WIRELESS ADAP, ZENA, MRF89XA, 868MHZ | element14 |
ZENA Wireless Adapter, 868MHz MRF89XA | Microchip Technology Inc. AC182015-2 | RS Americas |
868 MHZ ISM MODULE | Richardson RFPD |
MRF89XA 868MHz ZENA Wireless Adapter | Avnet America |
Where can I find additional details, specifications and documents for a AC182015-2?
Additional datasheets, footprints and schematics for AC182015-2 are listed on our Part Details page. You can also find images and similar parts to AC182015-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC182015-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC182015-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC182015-2 fall under?
The AC182015-2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Analogue Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC182015-2 when available in the Analogue Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC182015-2 you can contact the distributor directly for product support, shipping queries etc.
Is the AC182015-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC182015-2 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for AC182015-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC182015-2 often in real-time on the comparison pages.
What if I can't find stock of AC182015-2?
You can fill out our help required form which you can use to request a quote for AC182015-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.