Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.17
|
No stock
|
Buy Now | |
Microchip Technology
from US$318.77
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$359.70
|
-
|
Buy Now | |
Avnet America
from US$318.77
|
-
|
Buy Now | |
RS Americas
from US$668.81
|
-
|
Buy Now | |
element14
from US$341.53
|
-
|
Buy Now | |
Richardson RFPD
from US$347.37
|
-
|
Buy Now |
Accessory Type | PM3 Socket Module for 121P BGA (10x10) |
---|---|
For Use With | DV007004 MPLAB PM3 Universal Device Programmer |
Features | Socket Module Supports 144L LQFP Packages |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Convert To | 121-BGA (10x10mm) |
Supports 121P BGA (10X10 mm body size) -BG code | Microchip Technology |
Socket Module, 121 Bga, For Mplab Pm3 | Newark Electronics |
MPLAB PM3 Socket Module For 121P BGA | Avnet America |
MPLAB PM3 Socket Module for 121L BGA (10x10) | Microchip Technology Inc. AC164342 | RS Americas |
MODULE, SOCKET, MPLAB PM3, 121BGA | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164342?
Additional datasheets, footprints and schematics for AC164342 are listed on our Part Details page. You can also find images and similar parts to AC164342 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164342 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164342 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164342 fall under?
The AC164342 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Programmers Erasers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC164342 when available in the Programmers Erasers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164342 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164342 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164342 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AC164342.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164342 often in real-time on the comparison pages.
What if I can't find stock of AC164342?
You can fill out our help required form which you can use to request a quote for AC164342 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.